OMEGA Engineering, Inc. Regulated Power Supply PST-4130

Description
The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for high line isolation. It also has remote sensing to eliminate line drop errors, and features excellent regulation, stability, and very low noise.
Description
The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for high line isolation. It also has remote sensing to eliminate line drop errors, and features excellent regulation, stability, and very low noise.

Suppliers

Company
Product
Description
Supplier Links
Regulated Power Supply - PST-4130 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Regulated Power Supply
PST-4130
Regulated Power Supply PST-4130
The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for high line isolation. It also has remote sensing to eliminate line drop errors, and features excellent regulation, stability, and very low noise.

The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for high line isolation. It also has remote sensing to eliminate line drop errors, and features excellent regulation, stability, and very low noise.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number PST-4130
Product Name Regulated Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications General Purpose
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 4.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details