OMEGA Engineering, Inc. Barrier Strip Style Power Supply PSS-5A

Description
SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25 to 85C (-13 to 185F) Maximum Case Operating Temperature Without Derating: 50C (122F) Short Circuit Protection: Foldback current limiting
Description
SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25 to 85C (-13 to 185F) Maximum Case Operating Temperature Without Derating: 50C (122F) Short Circuit Protection: Foldback current limiting

Suppliers

Company
Product
Description
Supplier Links
Barrier Strip Style Power Supply - PSS-5A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Barrier Strip Style Power Supply
PSS-5A
Barrier Strip Style Power Supply PSS-5A
SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25 to 85C (-13 to 185F) Maximum Case Operating Temperature Without Derating: 50C (122F) Short Circuit Protection: Foldback current limiting

SPECIFICATIONS
Input Voltage: 115 Vac 10 volts
Input Frequency Range: 50 to 60 Hz
Isolation Resistance: 50 MOhms min.
Capacitance: 250 pF
Voltage: 1500 Vrms
Temperature Coefficient:0.01%
Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output
Storage Temperature: -25 to 85C (-13 to 185F)
Maximum Case Operating Temperature Without Derating: 50C (122F)
Short Circuit Protection: Foldback current limiting

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number PSS-5A
Product Name Barrier Strip Style Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage -30.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6890-ea-pu-10920-125-4u-wc-32109 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details