Red Lion Controls, Inc. Plug-In Speed Switch, Spdt; Product Range Red Lion Controls PRS10011

Description
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes
Datasheet
Description
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls - 31M6995 - Newark, An Avnet Company
Chicago, IL, United States
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls
31M6995
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls 31M6995
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes

PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6995
Product Name Plug-In Speed Switch, Spdt; Product Range Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - MSSD-E - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details