OMEGA Engineering, Inc. Stainless Steel Filter Regulator PRG350

Description
The PRG350 series of stainless steel filter regulators are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon elastomers make the PRG350 compatible with sour gas and adaptable to off shore environments.
Datasheet
Description
The PRG350 series of stainless steel filter regulators are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon elastomers make the PRG350 compatible with sour gas and adaptable to off shore environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Filter Regulator - PRG350 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stainless Steel Filter Regulator
PRG350
Stainless Steel Filter Regulator PRG350
The PRG350 series of stainless steel filter regulators are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon elastomers make the PRG350 compatible with sour gas and adaptable to off shore environments.

The PRG350 series of stainless steel filter regulators are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon elastomers make the PRG350 compatible with sour gas and adaptable to off shore environments.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number PRG350
Product Name Stainless Steel Filter Regulator
Primary Material Stainless Steel
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 290.00 psi (204 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
3 Way Normally Closed Air Valve - E*-3-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details