OMEGA ENGINEERING, INC.
PR-NB9-2-100-1/4-4-E -- NYLON HEAD 100 OHM RTD OMEGA
OMEGA Engineering, Inc.
Nylon Head 100 Ohm Rtd Omega
PR-NB9-2-100-1/4-4-E
Description
NYLON HEAD 100 OHM RTD
Description
NYLON HEAD 100 OHM RTD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9356 |
|
Product Name
|
Nylon Head 100 Ohm Rtd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
380 SCFM (646 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details