OMEGA ENGINEERING, INC.
PR-NB9-2-100-1/4-12-E -- NYLON HEAD 100 OHM RTD OMEGA
OMEGA Engineering, Inc.
Nylon Head 100 Ohm Rtd Omega
PR-NB9-2-100-1/4-12-E
Description
NYLON HEAD 100 OHM RTD
Description
NYLON HEAD 100 OHM RTD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9354 |
|
Product Name
|
Nylon Head 100 Ohm Rtd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details