THERMOCOUPLE PROBE, PFA, 50.8MM; Length:50.8mm; External Diameter:3.175mm; Probe Body Material:PFA; Product Range:PR-20 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 34AC4548 |
| Product Name | Thermocouple Probe, Pfa, 50.8Mm; Length Omega |
| Diameter or Width Range | 0.1250 inch (3.18 mm) |