OMEGA ENGINEERING, INC.
PR-18-3-100-M60-150-E -- PR-18-3-100-M60-150-E OMEGA
OMEGA Engineering, Inc.
Pr-18-3-100-M60-150-E Omega
PR-18-3-100-M60-150-E
Description
PR-18-3-100-M60-150-
E
Description
PR-18-3-100-M60-150-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0838 |
|
Product Name
|
Pr-18-3-100-M60-150-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64.63 SCFM (110 m³/hr)
Maximum Sound Level
39 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details