OMEGA ENGINEERING, INC.
PR-16-2-100-1/8-40-E -- PR-16-2-100-1/8-40-E OMEGA
OMEGA Engineering, Inc.
Pr-16-2-100-1/8-40-E Omega
PR-16-2-100-1/8-40-E
Description
PR-16-2-100-1/8-40-E
Description
PR-16-2-100-1/8-40-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0670 |
|
Product Name
|
Pr-16-2-100-1/8-40-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12800 SCFM (21756 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details