OMEGA ENGINEERING, INC.
PR-14-2-100-1/4-14-E -- PR-14-2-100-1/4-14-E OMEGA
OMEGA Engineering, Inc.
Pr-14-2-100-1/4-14-E Omega
PR-14-2-100-1/4-14-E
Description
PR-14-2-100-1/4-14-E
Description
PR-14-2-100-1/4-14-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0484 |
|
Product Name
|
Pr-14-2-100-1/4-14-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
500 SCFM (850 m³/hr)
Maximum Sound Level
65 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details