OMEGA ENGINEERING, INC.
PR-13-2-100-1/4-5.5-E -- PR-13-2-100-1/4-5.5-E OMEGA
OMEGA Engineering, Inc.
Pr-13-2-100-1/4-5.5-E Omega
PR-13-2-100-1/4-5.5-E
Description
PR-13-2-100-1/4-5.5-
E
Description
PR-13-2-100-1/4-5.5-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0444 |
|
Product Name
|
Pr-13-2-100-1/4-5.5-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details