OMEGA ENGINEERING, INC.
PR-12-2-100-1/8-18-E-SL -- PR-12-2-100-1/8-18-E-SL OMEGA
OMEGA Engineering, Inc.
Pr-12-2-100-1/8-18-E-Sl Omega
PR-12-2-100-1/8-18-E-SL
Description
PR-12-2-100-1/8-18-E
-SL
Description
PR-12-2-100-1/8-18-E
-SL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0329 |
|
Product Name
|
Pr-12-2-100-1/8-18-E-Sl Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
155 watts
View Details