OMEGA ENGINEERING, INC.
PR-11-3-100-3/16-6-E-600 -- PR-11-3-100-3/16-6-E-600 OMEGA
OMEGA Engineering, Inc.
Pr-11-3-100-3/16-6-E-600 Omega
PR-11-3-100-3/16-6-E-600
Description
PR-11-3-100-3/16-6-E
-600
Description
PR-11-3-100-3/16-6-E
-600
Suppliers
PR-11-3-100-3/16-6-E
-600
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0174 |
|
Product Name
|
Pr-11-3-100-3/16-6-E-600 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.01 SCFM (68 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure
0.0770 in H2O (0.1439 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details