OMEGA ENGINEERING, INC.
PR-11-2-100-M60-150-E -- PR-11-2-100-M60-150-E OMEGA
OMEGA Engineering, Inc.
Pr-11-2-100-M60-150-E Omega
PR-11-2-100-M60-150-E
Description
PR-11-2-100-M60-150-
E
Description
PR-11-2-100-M60-150-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9834 |
|
Product Name
|
Pr-11-2-100-M60-150-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
140 SCFM (238 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.7 amps
View Details