OMEGA ENGINEERING, INC.
PP10-36-E-G-18 -- POINT PROFILE PROBE OMEGA
OMEGA Engineering, Inc.
Point Profile Probe Omega
PP10-36-E-G-18
Description
POINT PROFILE PROBE
Description
POINT PROFILE PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9218 |
|
Product Name
|
Point Profile Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Sound Level
51 dbA
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
10 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
5 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details