OMEGA ENGINEERING, INC.
PHOX-247 -- D.O. PROBE FOR PHH-247 OMEGA
OMEGA Engineering, Inc.
D.o. Probe For Phh-247 Omega
PHOX-247
Description
D.O. PROBE FOR PHH-247
Description
D.O. PROBE FOR PHH-247
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9005 |
|
Product Name
|
D.o. Probe For Phh-247 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details