OMEGA ENGINEERING, INC.
PGT-85L-3000 -- PRESSURE GAUGE 3000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge 3000 Psi Omega
PGT-85L-3000
Description
PRESSURE GAUGE 3000 PSI
Description
PRESSURE GAUGE 3000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8654 |
|
Product Name
|
Pressure Gauge 3000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.79 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
5 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details