OMEGA ENGINEERING, INC.
PGT-85B-5000 -- PRESSURE GAUGE, 5000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 5000Psi Omega
PGT-85B-5000
Description
PRESSURE GAUGE, 5000PSI
Description
PRESSURE GAUGE, 5000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8642 |
|
Product Name
|
Pressure Gauge, 5000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7160 SCFM (12170 m³/hr)
Maximum Sound Level
78 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details