OMEGA ENGINEERING, INC.
PGT-60L-10000 -- PRESSURE GAUGE, 10000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 10000Psi Omega
PGT-60L-10000
Description
PRESSURE GAUGE, 10000PSI
Description
PRESSURE GAUGE, 10000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8609 |
|
Product Name
|
Pressure Gauge, 10000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level
36.27 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details