OMEGA ENGINEERING, INC.
PGS-25B-3000 -- PRESSURE GAUGE, 3000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 3000 Psi Omega
PGS-25B-3000
Description
PRESSURE GAUGE, 3000 PSI
Description
PRESSURE GAUGE, 3000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8318 |
|
Product Name
|
Pressure Gauge, 3000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details