OMEGA ENGINEERING, INC.
PGP-25B-30V -- PANEL GAUGE, 30/0HG VAC OMEGA
OMEGA Engineering, Inc.
Panel Gauge, 30/0hg Vac Omega
PGP-25B-30V
Description
PANEL GAUGE, 30/0"HG VAC
Description
PANEL GAUGE, 30/0"HG VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8264 |
|
Product Name
|
Panel Gauge, 30/0hg Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure
0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers