OMEGA ENGINEERING, INC.
PGM-63L-30V15/-1/1BAR -- 63MM PRESS GAUGE,PSI/BAR OMEGA
OMEGA Engineering, Inc.
63Mm Press Gauge,psi/bar Omega
PGM-63L-30V15/-1/1BAR
Description
63MM PRESS GAUGE,PSI/BAR
Description
63MM PRESS GAUGE,PSI/BAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8248 |
|
Product Name
|
63Mm Press Gauge,psi/bar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.61 SCFM (112 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
218 SCFM (371 m³/hr)
Maximum Static Pressure
0.9400 in H2O (1.76 Torr)
View Details