OMEGA ENGINEERING, INC.
PGM-63L-30PSI/2BAR -- 63MM PRESS GAUGE,PSI/BAR OMEGA
OMEGA Engineering, Inc.
63Mm Press Gauge,psi/bar Omega
PGM-63L-30PSI/2BAR
Description
63MM PRESS GAUGE,PSI/BAR
Description
63MM PRESS GAUGE,PSI/BAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8245 |
|
Product Name
|
63Mm Press Gauge,psi/bar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2504 to ? in H2O (0.4678 to ? Torr)
Maximum Sound Level
36.65 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.45 SCFM (125 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details