OMEGA ENGINEERING, INC.
PGG-005 -- GAS PRESSURE KIT 0-5 PSI OMEGA
OMEGA Engineering, Inc.
Gas Pressure Kit 0-5 Psi Omega
PGG-005
Description
GAS PRESSURE KIT 0-5 PSI
Description
GAS PRESSURE KIT 0-5 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8017 |
|
Product Name
|
Gas Pressure Kit 0-5 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.95 SCFM (56 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers