Dwyer Omega Pressure Transducer, Vacuum, 2000Psi; Operating Pressure Max Omega PFTFS-8T

Description
PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, Vacuum, 2000Psi; Operating Pressure Max Omega - 54M3244 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, Vacuum, 2000Psi; Operating Pressure Max Omega
54M3244
Pressure Transducer, Vacuum, 2000Psi; Operating Pressure Max Omega 54M3244
PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 54M3244
Product Name Pressure Transducer, Vacuum, 2000Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - HPSA1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Pressure Transducers - 10216099-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L2Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers