Red Lion Controls, Inc. Process, Temperature PCU11108

Description
Process Controller 115/230VAC Panel Mount
Request a Quote Datasheet
Description
Process Controller 115/230VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - PCU11108-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PCU11108-ND
Process, Temperature PCU11108-ND
Process Controller 115/230VAC Panel Mount

Process Controller 115/230VAC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PCU11108 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PCU11108
Controllers - Process, Temperature PCU11108
Process Controller 115/230VAC Panel Mount

Process Controller 115/230VAC Panel Mount

Buy Now
Process Control Unit, NEMA 4X, 4-20 analog, dual alarm, 0-10V or 4-20mADC input - 70030450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Process Control Unit, NEMA 4X, 4-20 analog, dual alarm, 0-10V or 4-20mADC input
70030450
Process Control Unit, NEMA 4X, 4-20 analog, dual alarm, 0-10V or 4-20mADC input 70030450
The PCU Controller accepts either 0 to 10 VDC or a 0 to 20 mA DC input signal, precisely scales the process signal according to programmable scaling points, and provides accurate output control signal (time proportional, linear, or valve position) to maintain a process at the desired control point. Other characteristics include: 100 msec sampling period with 0.15% accuracy On demand auto-tuning of PID control settings Dual LED displays for simultaneous indication of process value and setpoint or second analog input Self-diagnostics Full PID control with reduced overshoot Status indicators for outputs and controls modes Programmable user input (digital) for added flexibility Manual/automatic and local/remote setpoint control modes Setpoint ramping for process startup Parameter security via programmable lockouts Field replaceable and interchangeable output modules (Relay, Logic/SSR Drive and Triac)

The PCU Controller accepts either 0 to 10 VDC or a 0 to 20 mA DC input signal, precisely scales the process signal according to programmable scaling points, and provides accurate output control signal (time proportional, linear, or valve position) to maintain a process at the desired control point. Other characteristics include:

  • 100 msec sampling period with 0.15% accuracy
  • On demand auto-tuning of PID control settings
  • Dual LED displays for simultaneous indication of process value and setpoint or second analog input
  • Self-diagnostics
  • Full PID control with reduced overshoot
  • Status indicators for outputs and controls modes
  • Programmable user input (digital) for added flexibility
  • Manual/automatic and local/remote setpoint control modes
  • Setpoint ramping for process startup
  • Parameter security via programmable lockouts
  • Field replaceable and interchangeable output modules (Relay, Logic/SSR Drive and Triac)
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Specialty Process Controllers Universal Process Controllers Universal Process Controllers
Product Number PCU11108-ND PCU11108 70030450
Product Name Process, Temperature Controllers - Process, Temperature Process Control Unit, NEMA 4X, 4-20 analog, dual alarm, 0-10V or 4-20mADC input
Form Factor Chassis
Interface Digital Front Panel
Control Signal Analog (2), Option Cards Available
Unlock Full Specs
to access all available technical data