Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters PAXTM000

Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC401-ND
Panel Meters - Counters, Hour Meters RLC401-ND
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Buy Now Datasheet
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS) - 70031239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS)
70031239
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS) 70031239
The PAX TM/CK offer many features and performance capabilities to suit a wide range of industrial applications. Both can function as an elapsed timer, or preset timer, while the PAXCK also offers real-time clock and date capabilities. By using two separate signal inputs and 23 selectable timer ranges, the meters can be programmed to meet most any timing application. With the addition of a plug-in set-point card, they easily become a dual- or quad-output preset timer. Features: Sunlight Readable LED Display Elapsed Timer with Preset Capability Four Separate Displays: Timer, Counter, Real-Time Clock and Date Cycle Counting Capability Programmable Function Keys/User Inputs Four Set-Point Alarm Outputs (with Plug-In Card) Communications and Bus Capabilities (with Plug-In Card) PC Software Available for Meter Configuration (www.redlion.net) NEMA 4X/IP 65

The PAX TM/CK offer many features and performance capabilities to suit a wide range of industrial applications. Both can function as an elapsed timer, or preset timer, while the PAXCK also offers real-time clock and date capabilities. By using two separate signal inputs and 23 selectable timer ranges, the meters can be programmed to meet most any timing application. With the addition of a plug-in set-point card, they easily become a dual- or quad-output preset timer.
Features:

  • Sunlight Readable LED Display
  • Elapsed Timer with Preset Capability
  • Four Separate Displays: Timer, Counter, Real-Time Clock and Date
  • Cycle Counting Capability
  • Programmable Function Keys/User Inputs
  • Four Set-Point Alarm Outputs (with Plug-In Card)
  • Communications and Bus Capabilities (with Plug-In Card)
  • PC Software Available for Meter Configuration (www.redlion.net)
  • NEMA 4X/IP 65
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Timers Digital Timers
Product Number RLC401-ND 70031239
Product Name Panel Meters - Counters, Hour Meters Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS)
Operating Temperature 14 to 122 F (-10 to 50 C) 32 to ? F (0 to ? C)
Instrument Type Timer Timer
Technology Electronic Electronic
Direction Up Count
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Stopwatches & Timers - 3656230 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Up Count; Up
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details