Red Lion Controls, Inc. Counter,Rate Meter,6 Digit .56 in. Red LED Display,Power:11-36VDC,,24VAC,Out:NPN PAXI0010

Description
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXI Features Sunlight Readable LED Display Dual Count Quad Inputs Rate Indication Four Set-Point Alarm Outputs (with Plug-In Card) Communications and Bus Capabilities (With Plug-In Card) Analog Output Signal (With Plug-In Card) PC Software Available for Meter Configuration (www.redlion.net) NEMA 4X/IP 65 UL Listed, UL 508
Description
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXI Features Sunlight Readable LED Display Dual Count Quad Inputs Rate Indication Four Set-Point Alarm Outputs (with Plug-In Card) Communications and Bus Capabilities (With Plug-In Card) Analog Output Signal (With Plug-In Card) PC Software Available for Meter Configuration (www.redlion.net) NEMA 4X/IP 65 UL Listed, UL 508

Suppliers

Company
Product
Description
Supplier Links
Counter,Rate Meter,6 Digit .56 in. Red LED Display,Power:11-36VDC,,24VAC,Out:NPN - 70031676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter,Rate Meter,6 Digit .56 in. Red LED Display,Power:11-36VDC,,24VAC,Out:NPN
70031676
Counter,Rate Meter,6 Digit .56 in. Red LED Display,Power:11-36VDC,,24VAC,Out:NPN 70031676
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXI Features Sunlight Readable LED Display Dual Count Quad Inputs Rate Indication Four Set-Point Alarm Outputs (with Plug-In Card) Communications and Bus Capabilities (With Plug-In Card) Analog Output Signal (With Plug-In Card) PC Software Available for Meter Configuration (www.redlion.net) NEMA 4X/IP 65 UL Listed, UL 508

The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package.
PAXI Features

  • Sunlight Readable LED Display
  • Dual Count Quad Inputs
  • Rate Indication
  • Four Set-Point Alarm Outputs (with Plug-In Card)
  • Communications and Bus Capabilities (With Plug-In Card)
  • Analog Output Signal (With Plug-In Card)
  • PC Software Available for Meter Configuration (www.redlion.net)
  • NEMA 4X/IP 65
  • UL Listed, UL 508
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70031676
Product Name Counter,Rate Meter,6 Digit .56 in. Red LED Display,Power:11-36VDC,,24VAC,Out:NPN
Operating Temperature 32 to ? F (0 to ? C)
Functions Ratemeters (Tachometers)
Minimum Time Setting -3.60E11 seconds
Maximum Time Setting 1.00E8 hours
All Time Ranges 0+/-99999999
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8494658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details