Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters PAXC0030

Description
COUNTER LED 6 CHAR 24V PANEL MT
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 24V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC359-ND
Panel Meters - Counters, Hour Meters RLC359-ND
COUNTER LED 6 CHAR 24V PANEL MT

COUNTER LED 6 CHAR 24V PANEL MT

Buy Now Datasheet
Counter, 6 Digit, 36Vdc, Red; No. Of Digits / Alpha Red Lion Controls - 87X6018 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6 Digit, 36Vdc, Red; No. Of Digits / Alpha Red Lion Controls
87X6018
Counter, 6 Digit, 36Vdc, Red; No. Of Digits / Alpha Red Lion Controls 87X6018
COUNTER, 6 DIGIT, 36VDC, RED; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:PAX Series RoHS Compliant: Yes

COUNTER, 6 DIGIT, 36VDC, RED; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:PAX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC359-ND 87X6018
Product Name Panel Meters - Counters, Hour Meters Counter, 6 Digit, 36Vdc, Red; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Remote; Manual
Display Type LED
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Remote and No Reset
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details