Red Lion Controls, Inc. Digital Panel Meter, 50 To 250Vac / 21.6 To 250Vdc; No. Of Digits/alpha Red Lion Controls PAX2A00B

Description
DIGITAL PANEL METER, 50 TO 250VAC / 21.6 TO 250VDC; NO. OF DIGITS/ALPHA:6;METER FUNCTION:DC CURRENT/DC VOLTAGE/RESISTANCE/T EMPERATURE;METER RANGE:-250 A TO +2A/ -250MV TO +200V/100OHM TO 10KOHM/-200 C TO + 2315C NO LOGO CASE ROHS COMPLIANT: YES
Description
DIGITAL PANEL METER, 50 TO 250VAC / 21.6 TO 250VDC; NO. OF DIGITS/ALPHA:6;METER FUNCTION:DC CURRENT/DC VOLTAGE/RESISTANCE/T EMPERATURE;METER RANGE:-250 A TO +2A/ -250MV TO +200V/100OHM TO 10KOHM/-200 C TO + 2315C NO LOGO CASE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 50 To 250Vac / 21.6 To 250Vdc; No. Of Digits/alpha Red Lion Controls - 18AC1481 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 50 To 250Vac / 21.6 To 250Vdc; No. Of Digits/alpha Red Lion Controls
18AC1481
Digital Panel Meter, 50 To 250Vac / 21.6 To 250Vdc; No. Of Digits/alpha Red Lion Controls 18AC1481
DIGITAL PANEL METER, 50 TO 250VAC / 21.6 TO 250VDC; NO. OF DIGITS/ALPHA:6;METER FUNCTION:DC CURRENT/DC VOLTAGE/RESISTANCE/T EMPERATURE;METER RANGE:-250 A TO +2A/ -250MV TO +200V/100OHM TO 10KOHM/-200 C TO + 2315C NO LOGO CASE ROHS COMPLIANT: YES

DIGITAL PANEL METER, 50 TO 250VAC / 21.6 TO 250VDC; NO. OF DIGITS/ALPHA:6;METER FUNCTION:DC CURRENT/DC VOLTAGE/RESISTANCE/TEMPERATURE;METER RANGE:-250 A TO +2A/ -250MV TO +200V/100OHM TO 10KOHM/-200 C TO + 2315C NO LOGO CASE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 18AC1481
Product Name Digital Panel Meter, 50 To 250Vac / 21.6 To 250Vdc; No. Of Digits/alpha Red Lion Controls
Type DC Voltage Inputs
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details