Red Lion Controls, Inc. Process, Temperature P4800001

Description
Process Controller 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Process Controller 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC599-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC599-ND
Process, Temperature RLC599-ND
Process Controller 85 ~ 250VAC Panel Mount

Process Controller 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Prc Cntr,anl Rohs Compliant Red Lion Controls - 23M9634 - Newark, An Avnet Company
Chicago, IL, United States
Prc Cntr,anl Rohs Compliant Red Lion Controls
23M9634
Prc Cntr,anl Rohs Compliant Red Lion Controls 23M9634
PRC CNTR,ANL ROHS COMPLIANT: YES

PRC CNTR,ANL ROHS COMPLIANT: YES

Supplier's Site
PID Controller, process input 0-10VDC or 0/4-20mADC, analog output, AC powered - 70030390 - Allied Electronics, Inc.
Fort Worth, TX, USA
PID Controller, process input 0-10VDC or 0/4-20mADC, analog output, AC powered
70030390
PID Controller, process input 0-10VDC or 0/4-20mADC, analog output, AC powered 70030390
The P48 Controller accepts either a 0 to 10 VDC or a 0/4 to 20 mA DC signal, precisely displays the input process signal according to the programmable scaling points, and provides an accurate output control signal (time proportional or linear DC) to maintain the process at the desired control point. The controller's comprehensive yet simple programming allows it to meet a wide variety of application requirements. Features: PID Control 0-10 VDC or 0/4 to 20 mA DC Inputs Setpoint Ramping for Process Startup Programmable User Input Parameter Security Manual/Automatic Control Modes

The P48 Controller accepts either a 0 to 10 VDC or a 0/4 to 20 mA DC signal, precisely displays the input process signal according to the programmable scaling points, and provides an accurate output control signal (time proportional or linear DC) to maintain the process at the desired control point. The controller's comprehensive yet simple programming allows it to meet a wide variety of application requirements.
Features:

  • PID Control
  • 0-10 VDC or 0/4 to 20 mA DC Inputs
  • Setpoint Ramping for Process Startup
  • Programmable User Input
  • Parameter Security
  • Manual/Automatic Control Modes
Supplier's Site
Controllers - Process, Temperature - P4800001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
P4800001
Controllers - Process, Temperature P4800001
Process Controller 85 ~ 250VAC Panel Mount

Process Controller 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Specialty Process Controllers Universal Process Controllers Universal Process Controllers Universal Process Controllers
Product Number RLC599-ND 23M9634 70030390 P4800001
Product Name Process, Temperature Prc Cntr,anl Rohs Compliant Red Lion Controls PID Controller, process input 0-10VDC or 0/4-20mADC, analog output, AC powered Controllers - Process, Temperature
Form Factor Chassis Chassis
Interface Digital Front Panel
Control Signal Analog Analog Voltage Output
Inputs 1 inputs
Unlock Full Specs
to access all available technical data