OMEGA Engineering, Inc. Finstrip 2000W Omega OTF-252/240

Description
FINSTRIP - 2000W
Description
FINSTRIP - 2000W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 2000W Omega - 55AH6924 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 2000W Omega
55AH6924
Finstrip 2000W Omega 55AH6924
FINSTRIP - 2000W

FINSTRIP - 2000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6924
Product Name Finstrip 2000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
5 suppliers
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details