OMEGA ENGINEERING, INC.
OTF-2502/240 -- FINSTRIP 2400W OMEGA
OMEGA Engineering, Inc.
Finstrip 2400W Omega
OTF-2502/240
Description
FINSTRIP - 2400W
Description
FINSTRIP - 2400W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6923 |
|
Product Name
|
Finstrip 2400W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
572 SCFM (972 m³/hr)
Maximum Sound Level
58 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details