OMEGA ENGINEERING, INC.
OTF-191/240 -- FINSTRIP 1000W OMEGA
OMEGA Engineering, Inc.
Finstrip 1000W Omega
OTF-191/240
Description
FINSTRIP - 1000W
Description
FINSTRIP - 1000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6905 |
|
Product Name
|
Finstrip 1000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level
46.83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4950 SCFM (8414 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details