OMEGA ENGINEERING, INC.
OT-4312/240V -- STRIP HEATER 1250W OMEGA
OMEGA Engineering, Inc.
Strip Heater 1250W Omega
OT-4312/240V
Description
STRIP HEATER - 1250W
Description
STRIP HEATER - 1250W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6832 |
|
Product Name
|
Strip Heater 1250W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8500 SCFM (14448 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details