OMEGA Engineering, Inc. Strip Heater 1000W Omega OT-3810/120V

Description
STRIP HEATER - 1000W
Description
STRIP HEATER - 1000W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 1000W Omega - 55AH6825 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 1000W Omega
55AH6825
Strip Heater 1000W Omega 55AH6825
STRIP HEATER - 1000W

STRIP HEATER - 1000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6825
Product Name Strip Heater 1000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBMW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details