OMEGA Engineering, Inc. Strip Heater 500W Omega OT-2405/240V

Description
STRIP HEATER - 500W
Description
STRIP HEATER - 500W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 500W Omega - 55AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 500W Omega
55AH6785
Strip Heater 500W Omega 55AH6785
STRIP HEATER - 500W

STRIP HEATER - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6785
Product Name Strip Heater 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details