OMEGA Engineering, Inc. High Value Thermal Imager Camera OSXL-TIM3

Description
Automatic Focus Free Outstanding Measurement and Accuracy Compact and Lightweight SD Card Storage (SD Card Included) Reporting Software Included (Compatible with Windows® 7 & 8) Applications Inspection and Diagnostics in Factory Automation Process Control Building HVAC Solar Power Generation Furnace and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for image review and reporting of the details on the saved images. Specifications Protection Classification: IP54 Thermal Image Resolution: 32 x 31 Infrared Measurement Range: -20 to 250°C (-4 to 482°F) Infrared Accuracy: (Tamb=20~26°C) ±2% of reading, or 2°C (4°F) whichever is greater Thermal Sensitivity: 0.1°C (32.1°F) Frame Rate: 9 Hz Field of View: 40 x 40° Emissivity: 0.95 default; adjustable 0.1 to 1 step 0.1 Focus: Focus free LCD: 71 mm (2.8") LCD Type: Color Alarm: Yes Image Storage: Stores up to 60,000 images/GB Memory Type: Supports 8G micro SD card (SD card included) Sensor Filter: 8 to 14 ìm Interface: USB Battery Type: 4 x “AA” (included) Battery Life: Backlit, laser: 2 hours Dimensions: 94.65 x 74.03 x 233.68 mm (3.73 x 2.91 x 9.20") Weight: 411 g (14.5 oz) including batteries
Datasheet
Description
Automatic Focus Free Outstanding Measurement and Accuracy Compact and Lightweight SD Card Storage (SD Card Included) Reporting Software Included (Compatible with Windows® 7 & 8) Applications Inspection and Diagnostics in Factory Automation Process Control Building HVAC Solar Power Generation Furnace and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for image review and reporting of the details on the saved images. Specifications Protection Classification: IP54 Thermal Image Resolution: 32 x 31 Infrared Measurement Range: -20 to 250°C (-4 to 482°F) Infrared Accuracy: (Tamb=20~26°C) ±2% of reading, or 2°C (4°F) whichever is greater Thermal Sensitivity: 0.1°C (32.1°F) Frame Rate: 9 Hz Field of View: 40 x 40° Emissivity: 0.95 default; adjustable 0.1 to 1 step 0.1 Focus: Focus free LCD: 71 mm (2.8") LCD Type: Color Alarm: Yes Image Storage: Stores up to 60,000 images/GB Memory Type: Supports 8G micro SD card (SD card included) Sensor Filter: 8 to 14 ìm Interface: USB Battery Type: 4 x “AA” (included) Battery Life: Backlit, laser: 2 hours Dimensions: 94.65 x 74.03 x 233.68 mm (3.73 x 2.91 x 9.20") Weight: 411 g (14.5 oz) including batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Value Thermal Imager Camera - OSXL-TIM3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Value Thermal Imager Camera
OSXL-TIM3
High Value Thermal Imager Camera OSXL-TIM3
Automatic Focus Free Outstanding Measurement and Accuracy Compact and Lightweight SD Card Storage (SD Card Included) Reporting Software Included (Compatible with Windows® 7 & 8) Applications Inspection and Diagnostics in Factory Automation Process Control Building HVAC Solar Power Generation Furnace and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for image review and reporting of the details on the saved images. Specifications Protection Classification: IP54 Thermal Image Resolution: 32 x 31 Infrared Measurement Range: -20 to 250°C (-4 to 482°F) Infrared Accuracy: (Tamb=20~26°C) ±2% of reading, or 2°C (4°F) whichever is greater Thermal Sensitivity: 0.1°C (32.1°F) Frame Rate: 9 Hz Field of View: 40 x 40° Emissivity: 0.95 default; adjustable 0.1 to 1 step 0.1 Focus: Focus free LCD: 71 mm (2.8") LCD Type: Color Alarm: Yes Image Storage: Stores up to 60,000 images/GB Memory Type: Supports 8G micro SD card (SD card included) Sensor Filter: 8 to 14 ìm Interface: USB Battery Type: 4 x “AA” (included) Battery Life: Backlit, laser: 2 hours Dimensions: 94.65 x 74.03 x 233.68 mm (3.73 x 2.91 x 9.20") Weight: 411 g (14.5 oz) including batteries
  • Automatic
  • Focus Free
  • Outstanding Measurement and Accuracy
  • Compact and Lightweight
  • SD Card Storage (SD Card Included)
  • Reporting Software Included (Compatible with
    Windows® 7 & 8)
  • Applications
  • Inspection and Diagnostics in Factory Automation
  • Process Control
  • Building HVAC
  • Solar Power Generation
  • Furnace and Oven

Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for image review and reporting of the details on the saved images.

Specifications

Protection Classification: IP54
Thermal Image Resolution: 32 x 31
Infrared Measurement Range: -20 to 250°C (-4 to 482°F)
Infrared Accuracy: (Tamb=20~26°C) ±2% of reading, or 2°C (4°F) whichever is greater
Thermal Sensitivity: 0.1°C (32.1°F)
Frame Rate: 9 Hz
Field of View: 40 x 40°
Emissivity: 0.95 default; adjustable 0.1 to 1 step 0.1
Focus: Focus free
LCD: 71 mm (2.8")
LCD Type: Color
Alarm: Yes
Image Storage: Stores up to 60,000 images/GB
Memory Type: Supports 8G micro SD card (SD card included)
Sensor Filter: 8 to 14 ìm
Interface: USB
Battery Type: 4 x “AA” (included)
Battery Life: Backlit, laser: 2 hours
Dimensions: 94.65 x 74.03 x 233.68 mm (3.73 x 2.91 x 9.20")
Weight: 411 g (14.5 oz) including batteries

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermal Imagers
Product Number OSXL-TIM3
Product Name High Value Thermal Imager Camera
Portable Portable; Battery Powered; Removable Data Storage
Computer Host PC
Ambient Temperature Range -4 to 482 F (-20 to 250 C)
Measurement Range -20 to 250 C (-4 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

UTi720T Pocket-Sized Thermal Camera - UTi720T - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
Infrared Thermographic Camera - ImageIR®9800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details