OMEGA ENGINEERING, INC.
OS801-MT-K-WC -- INFRARED SENSOR OMEGA
OMEGA Engineering, Inc.
Infrared Sensor Omega
OS801-MT-K-WC
Description
INFRARED SENSOR
Description
INFRARED SENSOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6723 |
|
Product Name
|
Infrared Sensor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1650 in H2O (0.3083 Torr)
View Details
2 suppliers