OMEGA Engineering, Inc. Dual Laser Ir Thermometer, 1600Deg C; Temperature Measuring Range Omega OS758-LS

Description
DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:
Datasheet
Description
DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Laser Ir Thermometer, 1600Deg C; Temperature Measuring Range Omega - 32AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Dual Laser Ir Thermometer, 1600Deg C; Temperature Measuring Range Omega
32AH7840
Dual Laser Ir Thermometer, 1600Deg C; Temperature Measuring Range Omega 32AH7840
DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:

DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 32AH7840
Product Name Dual Laser Ir Thermometer, 1600Deg C; Temperature Measuring Range Omega
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Application Type HVAC; Industrial
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details