OMEGA ENGINEERING, INC.
OS555AM-MA-45FT -- OS555AM-MA-45FT OMEGA
OMEGA Engineering, Inc.
Os555Am-Ma-45Ft Omega
OS555AM-MA-45FT
Description
OS555AM-MA-45FT
Description
OS555AM-MA-45FT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6705 |
|
Product Name
|
Os555Am-Ma-45Ft Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details