OMEGA Engineering, Inc. Handheld Infrared Pyrometer OS3753

Description
The OS3750 Series is a small, lightweight handheld thermometer with a clear viewfinder. The thru-the-lens optical system enables it to measure small targets from a long distance. The measured value can be read on the internal digital display in the viewfinder. Three models are available. The OS3753 IR Pyrometer combines the functions of a 2-color and single color wide range pyrometer in one model. The OS3751 is a single-color medium temperature range model, and the OS3752 is a single-color high temperature range model. The OS3750 Series can be mounted on a tripod or when there is no room for a tripod, on a fixed location by a universal head (sold separately). OS3750-SOFT Datalogging Software Datalogging software is available for easy data processing by a personal computer. Three kinds of data management modes are available: real-time trend mode, multi-point monitoring mode by utilizing memory, and 1-point historical trend mode. Graph display, report creation, printing, and data storage can be easily executed. The export of the measured data to worksheet applications is also possible.
Datasheet
Description
The OS3750 Series is a small, lightweight handheld thermometer with a clear viewfinder. The thru-the-lens optical system enables it to measure small targets from a long distance. The measured value can be read on the internal digital display in the viewfinder. Three models are available. The OS3753 IR Pyrometer combines the functions of a 2-color and single color wide range pyrometer in one model. The OS3751 is a single-color medium temperature range model, and the OS3752 is a single-color high temperature range model. The OS3750 Series can be mounted on a tripod or when there is no room for a tripod, on a fixed location by a universal head (sold separately). OS3750-SOFT Datalogging Software Datalogging software is available for easy data processing by a personal computer. Three kinds of data management modes are available: real-time trend mode, multi-point monitoring mode by utilizing memory, and 1-point historical trend mode. Graph display, report creation, printing, and data storage can be easily executed. The export of the measured data to worksheet applications is also possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Infrared Pyrometer - OS3753 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Infrared Pyrometer
OS3753
Handheld Infrared Pyrometer OS3753
The OS3750 Series is a small, lightweight handheld thermometer with a clear viewfinder. The thru-the-lens optical system enables it to measure small targets from a long distance. The measured value can be read on the internal digital display in the viewfinder. Three models are available. The OS3753 IR Pyrometer combines the functions of a 2-color and single color wide range pyrometer in one model. The OS3751 is a single-color medium temperature range model, and the OS3752 is a single-color high temperature range model. The OS3750 Series can be mounted on a tripod or when there is no room for a tripod, on a fixed location by a universal head (sold separately). OS3750-SOFT Datalogging Software Datalogging software is available for easy data processing by a personal computer. Three kinds of data management modes are available: real-time trend mode, multi-point monitoring mode by utilizing memory, and 1-point historical trend mode. Graph display, report creation, printing, and data storage can be easily executed. The export of the measured data to worksheet applications is also possible.

The OS3750 Series is a small, lightweight handheld thermometer with a clear viewfinder. The thru-the-lens optical system enables it to measure small targets from a long distance. The measured value can be read on the internal digital display in the viewfinder. Three models are available.
The OS3753 IR Pyrometer combines the functions of a 2-color and single color wide range pyrometer in one model. The OS3751 is a single-color medium temperature range model, and the OS3752 is a single-color high temperature range model.
The OS3750 Series can be mounted on a tripod or when there is no room for a tripod, on a fixed location by a universal head (sold separately).
OS3750-SOFT Datalogging Software Datalogging software is available for easy data processing by a personal computer. Three kinds of data management modes are available: real-time trend mode, multi-point monitoring mode by utilizing memory, and 1-point historical trend mode. Graph display, report creation, printing, and data storage can be easily executed. The export of the measured data to worksheet applications is also possible.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number OS3753
Product Name Handheld Infrared Pyrometer
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details
Digital Thermometers - 2307580 - RS Components, Ltd.
Specs
Range 1767 C (3213 F)
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details