OMEGA ENGINEERING, INC.
OS36-J-98.6F -- INFRARED T/C CE OMEGA
OMEGA Engineering, Inc.
Infrared T/c Ce Omega
OS36-J-98.6F
Description
INFRARED T/C CE
Description
INFRARED T/C CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6289 |
|
Product Name
|
Infrared T/c Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details