OMEGA ENGINEERING, INC.
OS-651 -- IR TEMP MAINT METER NOCE OMEGA
OMEGA Engineering, Inc.
Ir Temp Maint Meter Noce Omega
OS-651
Description
IR TEMP MAINT METER NOCE
Description
IR TEMP MAINT METER NOCE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5716 |
|
Product Name
|
Ir Temp Maint Meter Noce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers