OMEGA Engineering, Inc. Orp Elec Flat 10K Ohm Omega ORE-2725

Description
ORP ELEC FLAT 10K OHM
Description
ORP ELEC FLAT 10K OHM

Suppliers

Company
Product
Description
Supplier Links
Orp Elec Flat 10K Ohm Omega - 55AH5514 - Newark, An Avnet Company
Chicago, IL, United States
Orp Elec Flat 10K Ohm Omega
55AH5514
Orp Elec Flat 10K Ohm Omega 55AH5514
ORP ELEC FLAT 10K OHM

ORP ELEC FLAT 10K OHM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH5514
Product Name Orp Elec Flat 10K Ohm Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
8015-7 Series 3.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details