This sensor is desighed to be used in immiersion applications where it will be mounted into a process or pressure vessel using a 1/8NPT threaded port. The integral connector and supplied mating connector with cable allow for continuous monitoring of the sensor, or allows for removal of the connector and cable for only periodic monitoring.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | ON-920TA |
| Product Name | Detachable Threaded Thermistor Probe |
| Sensed Temperature | ? to 212 F (? to 100 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1562 inch (3.97 mm) |
| Sensitive Length | 12 inch (305 mm) |