This sensor is designed for applications where the sensor needs to be immersed into a process and mounted using a 1/8NPT mounting thread. The sensor is protected by a 300 series stainless steel sheath, and has PFA or PVC insulated extension wires.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | ON-910 / ON-970 |
| Product Name | Immersion Thermistor Sensor |
| Sensed Temperature | ? to 212 F (? to 100 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1250 to 0.1562 inch (3.17 to 3.97 mm) |