Pyrex Probe is 5" Long and 3/16" Diameter with Stainless Steel Transition to 120" (3 meters) of PVC Cable and Phone Plug Connector
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | ON-404-PP |
| Product Name | Tubular Glass Thermistor Sensor |
| Sensed Temperature | ? to 212 F (? to 100 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1875 inch (4.76 mm) |
| Sensitive Length | 5 inch (127 mm) |