OMEGA Engineering, Inc. Motors - AC, DC OMPMDC1-18-180V-56C-E

Description
OMPMDC1-18-180V-56C- E
Request a Quote Datasheet
Description
OMPMDC1-18-180V-56C- E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5880-OMPMDC1-18-180V-56C-E-ND - DigiKey
Thief River Falls, MN, United States
OMPMDC1-18-180V-56C- E

OMPMDC1-18-180V-56C-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5880-OMPMDC1-18-180V-56C-E-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B Series BLDC Motor - 3317 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 14.5 in-oz/amp (102 mN-m/amp)
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details
Brushless Motor - YHD-BL2430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details