OMEGA Engineering, Inc. Pushbutton Switches OMPBD7P-E4PX01

Description
NON-ILLUMINATED PUSHBUTTON, 22 M
Request a Quote Datasheet
Description
NON-ILLUMINATED PUSHBUTTON, 22 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 5880-OMPBD7P-E4PX01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5880-OMPBD7P-E4PX01-ND
Pushbutton Switches 5880-OMPBD7P-E4PX01-ND
NON-ILLUMINATED PUSHBUTTON, 22 M

NON-ILLUMINATED PUSHBUTTON, 22 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 5880-OMPBD7P-E4PX01-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers